QTC METRIC GEARS Plastic Spur Gears (metric) KPS1.5-70J16

Description
Module 1.5, 70 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Request a Quote
Description
Module 1.5, 70 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPS1.5-70J16 is a plastic spur gear with a module of 1.5, 16 teeth, and a finished bore of 5 mm secured by an M4 set screw. It is made of MC901 nylon, has a 20° pressure angle, and follows JIS B1702-1:1998 precision grade N9. The gear has an outside diameter of 29.5 mm, face width of 5 mm, and total length of 25 mm. Backlash is specified as 0.17 mm. The set screw hole is counterbored and keyed to JIS B1301 standard with Js9 tolerance. Allowable torque is 0.17 N·m. Plastic gears in this series are subject to dimensional changes from temperature and humidity, and are recommended for use with steel gears to avoid heat generation from mating pairs.

Datasheet Summary
Powered by GS/AI

The KPS1.5-70J16 is a plastic spur gear with a module of 1.5, 16 teeth, and a finished bore of 5 mm secured by an M4 set screw. It is made of MC901 nylon, has a 20° pressure angle, and follows JIS B1702-1:1998 precision grade N9. The gear has an outside diameter of 29.5 mm, face width of 5 mm, and total length of 25 mm. Backlash is specified as 0.17 mm. The set screw hole is counterbored and keyed to JIS B1301 standard with Js9 tolerance. Allowable torque is 0.17 N·m. Plastic gears in this series are subject to dimensional changes from temperature and humidity, and are recommended for use with steel gears to avoid heat generation from mating pairs.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1.5-70J16 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1.5-70J16
Plastic Spur Gears (metric) KPS1.5-70J16
Module 1.5, 70 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore

Module 1.5, 70 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 70 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore - KPS1.5-70J16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 70 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
KPS1.5-70J16
Module 1.5, 70 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore KPS1.5-70J16
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1.5-70J16 KPS1.5-70J16
Product Name Plastic Spur Gears (metric) Module 1.5, 70 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 70 70
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.4, 70 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock - A 1C29MY04070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 70
Design Metric
View Details
Triplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK AG5-60R1E20, Module 560 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-60r1e20 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details
Spur Gears - 5217354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 40
Design Metric
View Details