KPS1.5-70J15 is a plastic spur gear with a module of 1.5, 15 teeth, and a hub bore sized for an M4 set screw. It is made of MC901 nylon, has a 20° pressure angle, standard full-depth teeth, and is rated for JIS grade N9 precision. The gear has a pitch diameter of 22.5 mm, an outside diameter of 25.5 mm, a face width of 5 mm, and a total length of 25 mm. A set screw is included. The allowable torque is 0.17 N·m.
Module 1.5, 70 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-70J15 | KPS1.5-70J15 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 70 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |