KPS1.5-70J12 is a plastic spur gear with a module of 1.5, 12 teeth, and a keyway bore of 4 mm diameter with an M4 tapped hole. The gear is made of MC901 nylon, has a 20° pressure angle, and is manufactured to JIS grade N9 precision. The face width is 5 mm, the pitch diameter is 18 mm, the outside diameter is 21 mm, and the total length is 25 mm. A set screw is included. The allowable torque is 0.17 N·m. Dimensional stability may vary with temperature and humidity, and the gear is recommended for use with steel counterparts to prevent heat buildup.
Module 1.5, 70 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-70J12 | KPS1.5-70J12 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 70 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |