The KPS1.5-65J20 is a plastic spur gear with a module of 1.5, 20 teeth, and a pitch diameter of 30 mm. It features a bore size designated by a keyway of 6 mm width by 2.8 mm depth, and an M5 set screw for shaft retention. The gear is made of MC901 nylon, has a pressure angle of 20°, and is manufactured to JIS grade S1 precision. The allowable torque is 1.55 N·m (0.16 kgf·m), with a backlash range of 0 to 0.40 mm. The overall face width is 15 mm, hub width is 10 mm, and total length is 25 mm. The gear is designed for use with steel mating gears due to heat and dilation risks in plastic-on-plastic operation.
Module 1.5, 65 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-65J20 | KPS1.5-65J20 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 65 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 65 | 65 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |