Plastic spur gear with 19 teeth, module 1.5, 65 mm pitch diameter, 100.5 mm outside diameter, 15 mm face width, and a 6 mm keyway with M5 tapped hole, made of MC901 nylon. The gear has a JIS grade S1 precision rating, a maximum allowable torque of 0.14 N·m, and a backlash of 0~0.40 mm. A set screw is included. Dimensional changes may occur due to temperature and humidity variations.
Module 1.5, 65 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-65J19 | KPS1.5-65J19 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 65 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 65 | 65 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |