KPS1.5-65J18 is a plastic spur gear with 18 teeth, a module of 1.5, and a pitch diameter of 97.5 mm, made from MC901 nylon. It has a bore size of 6 mm, a face width of 15 mm, a hub width of 10 mm, and a total length of 25 mm. The gear includes an M5 set screw and a keyway sized 6 mm wide by 2.8 mm deep, compliant with JIS B1301. It has a backlash range of 0 to 0.40 mm and an allowable torque of 8.91 N·m (0.91 kgf·m). The gear teeth are standard full depth with a 20° pressure angle, and the gear meets JIS grade N9 (equivalent to S1) precision. Dimensional changes may occur due to temperature and humidity variations, and operation without lubrication with another plastic gear is not recommended.
Module 1.5, 65 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-65J18 | KPS1.5-65J18 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 65 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 65 | 65 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |