QTC METRIC GEARS Plastic Spur Gears (metric) KPS1.5-65J17

Description
Module 1.5, 65 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Request a Quote
Description
Module 1.5, 65 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic spur gear with 65 teeth, module 1.5, made of MC901 material, featuring a 17 mm bore, 5 x 2.3 mm keyway, M4 set screw, 10 mm hub width, 15 mm face width, 25 mm total length, and 0.14 kg mass. It has a 20° pressure angle, standard full-depth teeth, JIS grade S1 precision, and a theoretical backlash of 0-0.40 mm. Allowable torque is 8.91 N·m (0.91 kgf·m).

Datasheet Summary
Powered by GS/AI

Plastic spur gear with 65 teeth, module 1.5, made of MC901 material, featuring a 17 mm bore, 5 x 2.3 mm keyway, M4 set screw, 10 mm hub width, 15 mm face width, 25 mm total length, and 0.14 kg mass. It has a 20° pressure angle, standard full-depth teeth, JIS grade S1 precision, and a theoretical backlash of 0-0.40 mm. Allowable torque is 8.91 N·m (0.91 kgf·m).

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1.5-65J17 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1.5-65J17
Plastic Spur Gears (metric) KPS1.5-65J17
Module 1.5, 65 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore

Module 1.5, 65 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 65 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore - KPS1.5-65J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 65 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
KPS1.5-65J17
Module 1.5, 65 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore KPS1.5-65J17
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1.5-65J17 KPS1.5-65J17
Product Name Plastic Spur Gears (metric) Module 1.5, 65 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 65 65
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 28
Design Metric
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Module 0.5, 58 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05058 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 58
Design Metric
View Details