KPS1.5-65J16 is a plastic spur gear with a module of 1.5, 65 teeth, and a 16 mm bore, made of MC901 material. It has a 20° pressure angle, standard full-depth teeth, and a JIS grade S1 precision rating. The gear has a pitch diameter of 97.5 mm, outside diameter of 100.5 mm, face width of 15 mm, hub width of 10 mm, and total length of 25 mm. It features a keyway of 5 mm width by 2.3 mm depth according to JIS B1301 Js9 tolerance, and is compatible with an M4 set screw. The allowable torque is 8.91 N·m (0.91 kgf·m), with a theoretical backlash of 0 to 0.40 mm. A set screw is included. Plastic gears are sensitive to temperature and humidity, and dimensional changes may occur under exposure to these conditions.
Module 1.5, 65 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-65J16 | KPS1.5-65J16 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 65 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 65 | 65 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |