QTC METRIC GEARS Plastic Spur Gears (metric) KPS1.5-65J15

Description
Module 1.5, 65 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Request a Quote
Description
Module 1.5, 65 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPS1.5-65J15 is a plastic spur gear with 15 teeth, module 1.5, and a 5 mm bore, made of MC901 nylon. It has a pressure angle of 20°, standard full-depth teeth, and a JIS grade S1 precision rating. The gear has a pitch diameter of 97.5 mm, outside diameter of 100.5 mm, face width of 15 mm, and hub width of 10 mm. The total length is 25 mm. It includes a set screw and a keyway of dimensions 5 mm width by 2.3 mm depth, conforming to JIS B1301. The allowable torque is 8.91 N·m (0.91 kgf·m), with a theoretical backlash of 0 to 0.40 mm. Weight is 0.15 kg.

Datasheet Summary
Powered by GS/AI

KPS1.5-65J15 is a plastic spur gear with 15 teeth, module 1.5, and a 5 mm bore, made of MC901 nylon. It has a pressure angle of 20°, standard full-depth teeth, and a JIS grade S1 precision rating. The gear has a pitch diameter of 97.5 mm, outside diameter of 100.5 mm, face width of 15 mm, and hub width of 10 mm. The total length is 25 mm. It includes a set screw and a keyway of dimensions 5 mm width by 2.3 mm depth, conforming to JIS B1301. The allowable torque is 8.91 N·m (0.91 kgf·m), with a theoretical backlash of 0 to 0.40 mm. Weight is 0.15 kg.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1.5-65J15 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1.5-65J15
Plastic Spur Gears (metric) KPS1.5-65J15
Module 1.5, 65 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore

Module 1.5, 65 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 65 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore - KPS1.5-65J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 65 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
KPS1.5-65J15
Module 1.5, 65 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore KPS1.5-65J15
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1.5-65J15 KPS1.5-65J15
Product Name Plastic Spur Gears (metric) Module 1.5, 65 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 65 65
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 40 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details