KPS1.5-65J14 is a plastic spur gear in the KPS Series with a module of 1.5, 14 teeth, and a bore size of 5 mm, featuring a keyway of 5 x 2.3 mm and an M4 set screw. It is made of MC901 nylon, has a 20° pressure angle, and conforms to JIS grade S1 precision. The gear has a pitch diameter of 97.5 mm, outside diameter of 100.5 mm, face width of 15 mm, and total length of 25 mm. The allowable torque is 8.91 N·m (0.91 kgf·m) with a theoretical backlash range of 0 to 0.40 mm, and the weight is 0.15 kg. Set screw tightening for this variant must not exceed 0.12 N·m. Dimensional stability may be affected by temperature and humidity changes, and operation without lubrication is not recommended with another plastic gear.
Module 1.5, 65 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-65J14 | KPS1.5-65J14 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 65 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 65 | 65 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |