The KPS1.5-65J12 is a plastic spur gear from the KPS1.5 series, with 12 teeth, a 4 mm wide by 1.8 mm deep keyway, an M4 tapped hole, and a 12 mm bore. It is made of MC901 nylon, has a 20° pressure angle, standard full-depth teeth, and JIS grade S1 precision equivalent. The gear has a pitch diameter of 97.5 mm, outside diameter of 100.5 mm, face width of 15 mm, and hub width of 10 mm. The allowable torque is 0.14 N·m, with a theoretical backlash of 0~0.40 mm. A set screw is included. Dimensional stability may be affected by temperature and humidity.
Module 1.5, 65 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-65J12 | KPS1.5-65J12 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 65 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 65 | 65 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |