Plastic spur gear with module 1.5, 28 teeth, and a finished bore of 8 mm, designed for use with steel gears to avoid thermal deformation; features a 6 mm wide by 3.3 mm deep keyway for M6 set screw, 25 mm hub width, 50 mm pitch diameter, 93 mm outside diameter, 15 mm face width, and 28 mm total length; maximum allowable torque is 0.11 N·m; backlash is 0~0.40 mm; material is MC901 nylon with tooth hardness of 115~120 HRR; precision grade equivalent to JIS grade S1 per JIS B1702-1:1998.
Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 28mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-60J28 | KPS1.5-60J28 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |