QTC METRIC GEARS Plastic Spur Gears (metric) KPS1.5-60J25

Description
Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 25mm Finished Bore
Request a Quote
Description
Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 25mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPS1.5-60J25 is a plastic spur gear in the KPS Module 1.5 series, with 25 teeth, a 25 mm outer diameter, a 22.5 mm pitch diameter, a 15 mm face width, an M6 keyway (8 x 3.3 mm), and a 5 mm hub width. It is made of MC901 nylon with a tooth hardness of 115-120 HRR, and meets JIS grade N9 (equivalent to S1). The allowable torque is 0.12 N·m, with backlash ranging from 0 to 0.40 mm. The gear includes a set screw and is designed for use with steel gears to minimize heat buildup.

Datasheet Summary
Powered by GS/AI

KPS1.5-60J25 is a plastic spur gear in the KPS Module 1.5 series, with 25 teeth, a 25 mm outer diameter, a 22.5 mm pitch diameter, a 15 mm face width, an M6 keyway (8 x 3.3 mm), and a 5 mm hub width. It is made of MC901 nylon with a tooth hardness of 115-120 HRR, and meets JIS grade N9 (equivalent to S1). The allowable torque is 0.12 N·m, with backlash ranging from 0 to 0.40 mm. The gear includes a set screw and is designed for use with steel gears to minimize heat buildup.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1.5-60J25 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1.5-60J25
Plastic Spur Gears (metric) KPS1.5-60J25
Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 25mm Finished Bore

Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 25mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 25mm Finished Bore - KPS1.5-60J25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 25mm Finished Bore
KPS1.5-60J25
Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 25mm Finished Bore KPS1.5-60J25
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1.5-60J25 KPS1.5-60J25
Product Name Plastic Spur Gears (metric) Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 25mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 60 60
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

KHK SUSCP5-30J16, CP5, Module 1.59, 30 Tooth, CP Stainless Steel Gears - suscp5-30j16 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 30
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
48DP, 48 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N48048 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 48
Pressure Angle 14.5°
View Details