Plastic spur gears in the KPS series, made of MC901 material, have a 1.5 module, 20° pressure angle, and standard full-depth teeth. The KPS1.5-60J22 variant has 22 teeth, a 6 mm wide by 2.8 mm deep keyway, an M5 set screw, a 5 mm hub width, a 90 mm pitch diameter, and a 93 mm outside diameter. It has an allowable torque of 12.1 N·m (1.23 kgf·m), a backlash range of 0-0.40 mm, and weighs 0.12 kg. The gear is rated to JIS Grade N9 (equivalent to S1) per JIS B1702-1:1998. Thickness and bore dimensions are not specified for this variant.
Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-60J22 | KPS1.5-60J22 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |