Plastic spur gear with 20 teeth, module 1.5, made of MC901 material, featuring a 6 x 2.8 mm keyway, M5 tapped hole, 50 mm bore diameter, 90 mm pitch diameter, 93 mm outside diameter, 15 mm face width, and 25 mm hub width. The gear has a backlash of 0~0.40 mm and an allowable torque of 0.12 N·m. It meets JIS grade S1 precision (equivalent to JIS B1702-1:1998) with standard full-depth teeth and a 20° pressure angle. Weight is 0.12 kg.
Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-60J20 | KPS1.5-60J20 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |