Plastic spur gear with 60 teeth, made of MC901 nylon, featuring a 19 mm bore, 6 x 2.8 mm keyway, M5 tapped hole, and allowable torque of 0.12 N·m. It has a pressure angle of 20°, standard full-depth teeth, JIS grade N9 precision, and a pitch diameter of 90 mm with an outside diameter of 93 mm. The gear is 15 mm wide with a 10 mm hub width and 25 mm total length. Backlash is specified as 0~0.40 mm. Set screw included.
Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-60J19 | KPS1.5-60J19 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |