Plastic spur gear with 60 teeth, 18 mm bore, and 5 mm face width, made of MC901 nylon, featuring a keyway of 6 mm width by 2.8 mm depth and an M5 set screw. It has a module of 1.5, a 20° pressure angle, JIS grade S1 precision, and an allowable torque of 0.12 N·m. Backlash is 0~0.40 mm, and total length is 25 mm. The gear is designed for use with steel gears to limit heat buildup from friction.
Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-60J18 | KPS1.5-60J18 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |