QTC METRIC GEARS Plastic Spur Gears (metric) KPS1.5-60J17

Description
Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Request a Quote
Description
Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPS1.5-60J17 is a plastic spur gear with a module of 1.5 and 60 teeth, designed for metric applications. It features a hub with a finished bore of 17mm. The gear is manufactured from MC901 material, which provides a tooth hardness of 115 to 120 HRR. The pressure angle is 20°, and the gear teeth are of standard full depth. This gear is classified under JIS grade N9, indicating a high level of precision. It is important to note that plastic gears may experience dimensional changes due to variations in temperature and humidity, which can affect bore size and backlash. The allowable torque for this gear is calculated based on assumed usage conditions, and it is recommended to mate plastic gears with steel gears to avoid heat generation and dilation.

Datasheet Summary
Powered by GS/AI

The KPS1.5-60J17 is a plastic spur gear with a module of 1.5 and 60 teeth, designed for metric applications. It features a hub with a finished bore of 17mm. The gear is manufactured from MC901 material, which provides a tooth hardness of 115 to 120 HRR. The pressure angle is 20°, and the gear teeth are of standard full depth. This gear is classified under JIS grade N9, indicating a high level of precision. It is important to note that plastic gears may experience dimensional changes due to variations in temperature and humidity, which can affect bore size and backlash. The allowable torque for this gear is calculated based on assumed usage conditions, and it is recommended to mate plastic gears with steel gears to avoid heat generation and dilation.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1.5-60J17 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1.5-60J17
Plastic Spur Gears (metric) KPS1.5-60J17
Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore

Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore - KPS1.5-60J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
KPS1.5-60J17
Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore KPS1.5-60J17
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1.5-60J17 KPS1.5-60J17
Product Name Plastic Spur Gears (metric) Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 60 60
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 5217275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 20
Design Metric
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
32 D.P., 120 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 120
Design English
View Details