Plastic spur gear with 60 teeth, module 1.5, and a 16 mm bore, featuring a 5 x 2.3 mm keyway, M4* threaded hole, 15 mm face width, 10 mm hub width, and 25 mm total length. Made of MC901 nylon with a tooth hardness of 115~120HRR, it has a 20° pressure angle and JIS grade S1 precision. The allowable torque is 8.14 N·m (0.83 kgf·m) with a backlash of 0~0.40 mm. The part includes a set screw and complies with JIS B1301 for keyway dimensions.
Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-60J16 | KPS1.5-60J16 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |