KPS1.5-60J15 is a plastic spur gear in the KPS1.5 series, with 15 teeth, a 5 mm face width, a 15 mm bore, a 15 mm hub width, and a 90 mm pitch diameter. It is made of MC901 nylon with a tooth hardness of 115~120 HRR, has a 20° pressure angle, and follows JIS grade S1 precision. The gear includes a set screw and has a backlash of 0~0.40 mm. The allowable torque is 0.13 N·m. The part is designed for use with steel gears to avoid heat buildup and dimensional changes due to temperature and humidity.
Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-60J15 | KPS1.5-60J15 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |