QTC METRIC GEARS Plastic Spur Gears (metric) KPS1.5-60J14

Description
Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Request a Quote
Description
Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPS1.5-60J14 is a plastic spur gear in the KPS1.5 module series with 14 teeth, made of MC901 nylon, featuring a 5 x 2.3 mm keyway, an M4* tapped hole, a 45 mm bore diameter, a 90 mm pitch diameter, a 93 mm outside diameter, a 15 mm face width, and a 25 mm total length. It has an allowable torque of 8.14 N·m (0.83 kgf·m), a backlash range of 0 to 0.40 mm, and a weight of 0.13 kg. The gear meets JIS grade N9 (equivalent to S1) precision per JIS B1702-1:1998, has a 20° pressure angle, and standard full-depth teeth. Set screws are included for tapped holes, with torque limits of 0.12 N·m for M4 fasteners. Plastic gears in this series are sensitive to temperature and humidity, and dimensional changes may occur during or after secondary operations.

Datasheet Summary
Powered by GS/AI

KPS1.5-60J14 is a plastic spur gear in the KPS1.5 module series with 14 teeth, made of MC901 nylon, featuring a 5 x 2.3 mm keyway, an M4* tapped hole, a 45 mm bore diameter, a 90 mm pitch diameter, a 93 mm outside diameter, a 15 mm face width, and a 25 mm total length. It has an allowable torque of 8.14 N·m (0.83 kgf·m), a backlash range of 0 to 0.40 mm, and a weight of 0.13 kg. The gear meets JIS grade N9 (equivalent to S1) precision per JIS B1702-1:1998, has a 20° pressure angle, and standard full-depth teeth. Set screws are included for tapped holes, with torque limits of 0.12 N·m for M4 fasteners. Plastic gears in this series are sensitive to temperature and humidity, and dimensional changes may occur during or after secondary operations.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1.5-60J14 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1.5-60J14
Plastic Spur Gears (metric) KPS1.5-60J14
Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore

Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore - KPS1.5-60J14 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
KPS1.5-60J14
Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore KPS1.5-60J14
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1.5-60J14 KPS1.5-60J14
Product Name Plastic Spur Gears (metric) Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 60 60
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 55 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05055 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 55
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details