QTC METRIC GEARS Plastic Spur Gears (metric) KPS1.5-60J12

Description
Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Request a Quote
Description
Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPS1.5-60J12 is a plastic spur gear with a module of 1.5, 12 teeth, and a bore size of 4 mm, featuring a keyway of 4 mm width by 1.8 mm depth and an M4* tapped hole for a set screw. It is made of MC901 nylon, has a pressure angle of 20°, and conforms to JIS grade N9 precision. The gear has a pitch diameter of 18 mm, an outside diameter of 21.6 mm, a face width of 15 mm, and a total length of 25 mm. The allowable torque is 0.13 N·m, with a theoretical backlash range of 0 to 0.40 mm and a weight of 0.13 kg.

Datasheet Summary
Powered by GS/AI

The KPS1.5-60J12 is a plastic spur gear with a module of 1.5, 12 teeth, and a bore size of 4 mm, featuring a keyway of 4 mm width by 1.8 mm depth and an M4* tapped hole for a set screw. It is made of MC901 nylon, has a pressure angle of 20°, and conforms to JIS grade N9 precision. The gear has a pitch diameter of 18 mm, an outside diameter of 21.6 mm, a face width of 15 mm, and a total length of 25 mm. The allowable torque is 0.13 N·m, with a theoretical backlash range of 0 to 0.40 mm and a weight of 0.13 kg.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1.5-60J12 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1.5-60J12
Plastic Spur Gears (metric) KPS1.5-60J12
Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore

Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore - KPS1.5-60J12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
KPS1.5-60J12
Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore KPS1.5-60J12
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1.5-60J12 KPS1.5-60J12
Product Name Plastic Spur Gears (metric) Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 60 60
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Duplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Module 1.5, 32 Teeth, 20° Pressure Angle, Steel Gear - A 1C22MYKW15032A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 32
Design Metric
View Details