KPS1.5-60J10 is a plastic spur gear in the KPS1.5 series, featuring 10 teeth, a 4mm wide by 1.8mm deep keyway, an M4* tapped hole, and a finished bore. It is made of MC901 nylon with a pressure angle of 20° and standard full-depth teeth, and conforms to JIS grade S1 precision. The gear has a pitch diameter of 90mm, an outside diameter of 93mm, a face width of 15mm, and a hub width of 10mm. The allowable torque is 8.14 N•m (0.83 kgf•m), with a backlash range of 0 to 0.40 mm. A set screw is included. The part is susceptible to dimensional changes from temperature and humidity due to its plastic construction.
Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-60J10 | KPS1.5-60J10 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 60 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |