KPS1.5-55J25 is a plastic spur gear in the KPS Module 1.5 series, with 25 teeth, a 55 mm pitch diameter, and a 25 mm bore. It features a keyway of 8 mm width by 3.3 mm depth and an M6 tapped hole with an integrated set screw. The gear is made of MC901 nylon, has a 20° pressure angle, standard full-depth teeth, and a JIS grade N9 precision rating equivalent to S1. The allowable torque is 0.096 kgf·m, with a theoretical backlash range of 0 to 0.40 mm. The total length is 25 mm, face width is 15 mm, hub width is 10 mm, and hub diameter is 50 mm. The gear is susceptible to dimensional changes from temperature and humidity and is recommended for use with steel gears to avoid heat buildup.
Module 1.5, 55 Tooth Nylon Spur Gear with Hub and 25mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-55J25 | KPS1.5-55J25 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 55 Tooth Nylon Spur Gear with Hub and 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |