KPS1.5-55J22 is a plastic spur gear in the KPS1.5 series with 22 teeth, a 6 x 2.8 mm keyway, an M5 tapped hole, a 90 mm pitch diameter, and a 12 mm face width. The gear is made of MC901 nylon, has a 20° pressure angle, and conforms to JIS grade N9 (equivalent to S1) precision. Its allowable torque is 7.36 N·m (0.75 kgf·m), with a theoretical backlash of 0~0.40 mm. The hub width is 10 mm, and the total length is 25 mm. The gear is susceptible to dimensional changes under temperature and humidity variations and is recommended for use with steel gears to prevent heat buildup. A set screw is included with this product.
Module 1.5, 55 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-55J22 | KPS1.5-55J22 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 55 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |