KPS1.5-55J19 is a plastic spur gear with 19 teeth, Module 1.5, and a bore size of 6 mm x 2.8 mm, designed for metric applications. It is made of MC901 nylon with a tooth hardness of 115-120 HRR and a pressure angle of 20°. The gear has a pitch diameter of 97.5 mm, outside diameter of 100.5 mm, face width of 15 mm, and total length of 25 mm. It includes a set screw for M5 threading and a backlash tolerance of 0-0.40 mm. The allowable torque is 0.91 kgf·m (8.91 N·m). The gear meets JIS grade N9 (equivalent to S1) precision as per JIS B1702-1:1998. Secondary operations may cause dimensional changes due to temperature and humidity sensitivity.
Module 1.5, 55 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-55J19 | KPS1.5-55J19 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 55 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |