KPS1.5-55J18 is a plastic spur gear in the KPS module series, made of MC901 nylon with a 20° pressure angle and standard full-depth teeth. It has 18 teeth, a 6 mm wide by 2.8 mm deep keyway, an M5 tapped hole, a 45 mm bore diameter, a 97.5 mm pitch diameter, a 100.5 mm outside diameter, a 15 mm face width, and a 25 mm hub width. The allowable torque is 0.83 N·m (0.083 kgf·m) with backlash ranging from 0 to 0.40 mm, and it meets JIS grade N9 precision (equivalent to S1). The gear includes a set screw and complies with JIS B1301 keyway standards.
Module 1.5, 55 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-55J18 | KPS1.5-55J18 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 55 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |