QTC METRIC GEARS Plastic Spur Gears (metric) KPS1.5-55J17

Description
Module 1.5, 55 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Request a Quote
Description
Module 1.5, 55 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPS1.5-55J17 is a plastic spur gear with 17 teeth, a 5 mm face width, a 5 x 2.3 mm keyway, an M4 tapped hole, and a 10 mm hub width. It is made of MC901 nylon, has a 20° pressure angle, standard full-depth teeth, and JIS grade S1 precision. The allowable torque is 8.91 N·m (0.91 kgf·m), with a backlash range of 0 to 0.40 mm. The pitch diameter is 97.5 mm, the outside diameter is 100.5 mm, and the total length is 25 mm. The part is susceptible to dimensional changes from temperature and humidity, and the maximum tightening torque for the M4 set screw is 0.12 N·m.

Datasheet Summary
Powered by GS/AI

KPS1.5-55J17 is a plastic spur gear with 17 teeth, a 5 mm face width, a 5 x 2.3 mm keyway, an M4 tapped hole, and a 10 mm hub width. It is made of MC901 nylon, has a 20° pressure angle, standard full-depth teeth, and JIS grade S1 precision. The allowable torque is 8.91 N·m (0.91 kgf·m), with a backlash range of 0 to 0.40 mm. The pitch diameter is 97.5 mm, the outside diameter is 100.5 mm, and the total length is 25 mm. The part is susceptible to dimensional changes from temperature and humidity, and the maximum tightening torque for the M4 set screw is 0.12 N·m.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1.5-55J17 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1.5-55J17
Plastic Spur Gears (metric) KPS1.5-55J17
Module 1.5, 55 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore

Module 1.5, 55 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 55 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore - KPS1.5-55J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 55 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
KPS1.5-55J17
Module 1.5, 55 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore KPS1.5-55J17
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1.5-55J17 KPS1.5-55J17
Product Name Plastic Spur Gears (metric) Module 1.5, 55 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 55 55
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.3, 32 Tooth Brass Spur Gear - A 1B 2MY03032 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 32
Design Metric
View Details
Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details
Spur Gears - 5216991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 15
Design Metric
View Details