The KPS1.5-55J16 is a plastic spur gear in the KPS Module 1.5 series, with 55 teeth, a 16 mm bore, and a keyed hub with a 5 x 2.3 mm keyway. It is made of MC901 nylon, has a 20° pressure angle, and meets JIS grade N9 (equivalent to S1) precision. The gear has a pitch diameter of 82.5 mm, outside diameter of 85.5 mm, face width of 15 mm, hub width of 10 mm, and total length of 25 mm. It is rated for a maximum allowable torque of 7.36 N·m (0.75 kgf·m) and has a theoretical backlash of 0 to 0.40 mm. A set screw is included for fastening.
Module 1.5, 55 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-55J16 | KPS1.5-55J16 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 55 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |