The KPS1.5-55J14 is a plastic spur gear in the KPS Module 1.5 series, with 14 teeth, a 5 mm face width, a 4 mm × 1.8 mm keyway, an M4 tapped hole, and a 25 mm hub width. It is made of MC901 nylon, has a 20° pressure angle, standard full-depth teeth, and JIS grade S1 precision. The allowable torque is 7.36 N·m (0.75 kgf·m), with a backlash of 0 to 0.40 mm, and the part weighs 0.11 kg. Dimensions include a bore of 45 mm, pitch diameter of 82.5 mm, outside diameter of 85.5 mm, and total length of 25 mm.
Module 1.5, 55 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-55J14 | KPS1.5-55J14 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 55 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |