QTC METRIC GEARS Plastic Spur Gears (metric) KPS1.5-55J12

Description
Module 1.5, 55 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Request a Quote
Description
Module 1.5, 55 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPS1.5-55J12 is a plastic spur gear with a module of 1.5, 12 teeth, and a bore size of 4 mm x 1.8 mm, featuring an M4* tapped hole for set screw fastening. It is made of MC901 material with a tooth hardness of 115~120 HRR. The gear has a pitch diameter of 82.5 mm, an outside diameter of 85.5 mm, a face width of 15 mm, and a hub width of 10 mm. It is rated for an allowable torque of 0.11 N·m and has a theoretical backlash of 0~0.40 mm. The gear meets JIS grade S1 precision (equivalent to JIS B1702-1:1998) and includes a keyway conforming to JIS B1301 standard. The part is a variant of the KPS Series plastic spur gears, which are available-on-request with a lead time of up to five working days and limited to 1 to 20 units per order.

Datasheet Summary
Powered by GS/AI

KPS1.5-55J12 is a plastic spur gear with a module of 1.5, 12 teeth, and a bore size of 4 mm x 1.8 mm, featuring an M4* tapped hole for set screw fastening. It is made of MC901 material with a tooth hardness of 115~120 HRR. The gear has a pitch diameter of 82.5 mm, an outside diameter of 85.5 mm, a face width of 15 mm, and a hub width of 10 mm. It is rated for an allowable torque of 0.11 N·m and has a theoretical backlash of 0~0.40 mm. The gear meets JIS grade S1 precision (equivalent to JIS B1702-1:1998) and includes a keyway conforming to JIS B1301 standard. The part is a variant of the KPS Series plastic spur gears, which are available-on-request with a lead time of up to five working days and limited to 1 to 20 units per order.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1.5-55J12 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1.5-55J12
Plastic Spur Gears (metric) KPS1.5-55J12
Module 1.5, 55 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore

Module 1.5, 55 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 55 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore - KPS1.5-55J12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 55 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
KPS1.5-55J12
Module 1.5, 55 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore KPS1.5-55J12
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1.5-55J12 KPS1.5-55J12
Product Name Plastic Spur Gears (metric) Module 1.5, 55 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 55 55
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.3, 20 Tooth Brass Spur Gear - A 1B 2MY03020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details