KPS1.5-50J22 is a plastic spur gear in the KPS module series with 22 teeth, a 6 mm wide by 2.8 mm deep keyway, an M5 tapped hole, and a 5 mm hub width. It has a pitch diameter of 75 mm, an outside diameter of 78 mm, and a face width of 15 mm. The gear is made of MC901 nylon with a tooth hardness of 115~120 HRR, a 20° pressure angle, and standard full-depth teeth. It meets JIS grade N9 (equivalent to S1) precision. The allowable torque is 6.27 N·m (0.64 kgf·m), and the backlash ranges from 0 to 0.40 mm. The weight is 0.083 kg.
Module 1.5, 50 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-50J22 | KPS1.5-50J22 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 50 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |