Plastic spur gear with 50 teeth and 1.5 module, made of MC901 nylon, with a 20 mm bore, 5 x 2.3 mm keyway, and M4 set screw. The gear has a hub width of 10 mm, face width of 15 mm, and outside diameter of 78 mm. The pressure angle is 20°, with standard full-depth teeth and precision equivalent to JIS grade S1. The allowable torque is 6.60 N·m, with backlash ranging from 0 to 0.40 mm. The hub diameter is 45 mm, and the total length is 25 mm.
Module 1.5, 50 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-50J20 | KPS1.5-50J20 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 50 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |