The KPS1.5-50J19 is a plastic spur gear in the KPS1.5 series with 50 teeth, a module of 1.5, and a 19mm bore. It has a pressure angle of 20°, standard full-depth teeth, and is made of MC901 nylon. The gear has a hub width of 10mm, face width of 15mm, pitch diameter of 75mm, and outside diameter of 78mm. It includes a set screw for M5 thread and has a backlash of 0~0.40mm. The allowable torque is 6.60 N·m (0.67 kgf·m). Precision is rated as JIS grade N9 (equivalent to S1) per JIS B1702-1:1998. Dimensional stability is affected by temperature and humidity, and operation without lubrication is not recommended.
Module 1.5, 50 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-50J19 | KPS1.5-50J19 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 50 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |