KPS1.5-50J17 is a plastic spur gear with 17 teeth, module 1.5, and a 5 mm hub width, made of MC901 material with a pressure angle of 20° and JIS grade S1 precision. It features a keyway of 5 x 2.3 mm and an M4 tapped hole for a set screw, with an allowable torque of 8.91 N·m (0.91 kgf·m) and a backlash range of 0 to 0.40 mm. The gear has a pitch diameter of 97.5 mm, an outside diameter of 100.5 mm, and a face width of 15 mm. The bore size is not explicitly stated for this variant but is consistent with the series practice of H8 tolerance when produced. Dimensional changes may occur due to temperature and humidity effects typical of MC Nylon gears.
Module 1.5, 50 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-50J17 | KPS1.5-50J17 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 50 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |