KPS1.5-50J16 is a plastic spur gear with 50 teeth, 16 mm bore, 75 mm pitch diameter, 78 mm outside diameter, 15 mm face width, and a 5 x 2.3 mm keyway with M4 set screw. It is made of MC901 nylon, has a 20° pressure angle, and JIS grade S1 precision. The allowable torque is 6.60 N·m (0.67 kgf·m) with backlash of 0-0.40 mm, and it weighs 0.089 kg.
Module 1.5, 50 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-50J16 | KPS1.5-50J16 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 50 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |