Plastic spur gear with module 1.5, 15 teeth, 5 mm face width, and a 5 x 2.3 mm keyway with M4 threaded hole, made of MC901 nylon. It has a pitch diameter of 75 mm, outside diameter of 78 mm, and total length of 25 mm. Backlash is specified as 0~0.40 mm and allowable torque is 6.60 N·m (0.67 kgf·m). Precision grade is JIS S1 equivalent. The bore size and keyway conform to JIS B1301 Js 9 tolerance. Heat treatment is not applied; tooth hardness is 115~120 HRR. Dimensions are subject to variation due to temperature and humidity changes.
Module 1.5, 50 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-50J15 | KPS1.5-50J15 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 50 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |