QTC METRIC GEARS Plastic Spur Gears (metric) KPS1.5-50J14

Description
Module 1.5, 50 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Request a Quote
Description
Module 1.5, 50 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPS1.5-50J14 is a plastic spur gear with a module of 1.5, 14 teeth, and a 5 mm face width. It features a 4 mm wide by 1.8 mm deep keyway, a tapped M4 hole, and a hub width of 5 mm. Made of MC901 nylon, it has a pressure angle of 20° and meets JIS grade S1 precision. The allowable torque is 6.60 N·m (0.67 kgf·m), with a backlash range of 0 to 0.40 mm. The gear's pitch diameter is 75 mm, outside diameter is 78 mm, and total length is 25 mm. It weighs 0.090 kg.

Datasheet Summary
Powered by GS/AI

The KPS1.5-50J14 is a plastic spur gear with a module of 1.5, 14 teeth, and a 5 mm face width. It features a 4 mm wide by 1.8 mm deep keyway, a tapped M4 hole, and a hub width of 5 mm. Made of MC901 nylon, it has a pressure angle of 20° and meets JIS grade S1 precision. The allowable torque is 6.60 N·m (0.67 kgf·m), with a backlash range of 0 to 0.40 mm. The gear's pitch diameter is 75 mm, outside diameter is 78 mm, and total length is 25 mm. It weighs 0.090 kg.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1.5-50J14 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1.5-50J14
Plastic Spur Gears (metric) KPS1.5-50J14
Module 1.5, 50 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore

Module 1.5, 50 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 50 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore - KPS1.5-50J14 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 50 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
KPS1.5-50J14
Module 1.5, 50 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore KPS1.5-50J14
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1.5-50J14 KPS1.5-50J14
Product Name Plastic Spur Gears (metric) Module 1.5, 50 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 50 50
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

KHK SRCPFD5-2000HLJ, CP5, Module 1.59, 410 Tooth, CP Hardened Carbon Steel Racks - srcpfd5-2000hlj - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Design Metric
Pressure Angle 20°; 20 º
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
32 D.P., 11 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32011 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 11
Design English
View Details