Plastic spur gear with 50 teeth, 12 mm finished bore, and JIS grade S1 precision, made of MC901 nylon with a 20° pressure angle and standard full-depth teeth. Includes a keyway (4 mm width × 1.8 mm depth) and an M4 set screw. Dimensions: pitch diameter 75 mm, outside diameter 78 mm, face width 15 mm, hub width 10 mm, total length 25 mm. Allowable torque is 6.60 N·m (0.67 kgf·m), with backlash between 0 and 0.40 mm. Weight is 0.092 kg.
Module 1.5, 50 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-50J12 | KPS1.5-50J12 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 50 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |