QTC METRIC GEARS Plastic Spur Gears (metric) KPS1.5-50J10

Description
Module 1.5, 50 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Request a Quote
Description
Module 1.5, 50 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPS1.5-50J10 is a plastic spur gear with a module of 1.5, 10 teeth, a 4 mm wide by 1.8 mm deep keyway, an M4 tapped hole, and a 10 mm bore. It is made of MC901 nylon, has a 20° pressure angle, and complies with JIS grade S1 precision. The gear has a pitch diameter of 75 mm, an outside diameter of 78 mm, and a face width of 15 mm. The allowable torque is 6.60 N·m (0.67 kgf·m), with a backlash range of 0 to 0.40 mm. A set screw is included. The gear is designed for use in plastic-to-steel gear meshes due to thermal and dimensional sensitivity in plastic.

Datasheet Summary
Powered by GS/AI

KPS1.5-50J10 is a plastic spur gear with a module of 1.5, 10 teeth, a 4 mm wide by 1.8 mm deep keyway, an M4 tapped hole, and a 10 mm bore. It is made of MC901 nylon, has a 20° pressure angle, and complies with JIS grade S1 precision. The gear has a pitch diameter of 75 mm, an outside diameter of 78 mm, and a face width of 15 mm. The allowable torque is 6.60 N·m (0.67 kgf·m), with a backlash range of 0 to 0.40 mm. A set screw is included. The gear is designed for use in plastic-to-steel gear meshes due to thermal and dimensional sensitivity in plastic.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1.5-50J10 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1.5-50J10
Plastic Spur Gears (metric) KPS1.5-50J10
Module 1.5, 50 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore

Module 1.5, 50 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 50 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore - KPS1.5-50J10 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 50 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
KPS1.5-50J10
Module 1.5, 50 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore KPS1.5-50J10
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1.5-50J10 KPS1.5-50J10
Product Name Plastic Spur Gears (metric) Module 1.5, 50 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 50 50
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 1827821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 48
Design Metric
View Details
KHK SUSCP5-25J12, CP5, Module 1.59, 25 Tooth, CP Stainless Steel Gears - suscp5-25j12 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 25
Design Metric
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details