QTC METRIC GEARS Plastic Spur Gears (metric) KPS1.5-48J22

Description
Module 1.5, 48 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
Request a Quote
Description
Module 1.5, 48 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPS1.5-48J22 is a nylon spur gear featuring 48 teeth and a module of 1.5. It has a hub and a finished bore diameter of 22mm, designed to meet JIS grade N9 precision standards. The gear teeth are cut to standard full depth with a pressure angle of 20¬8. Made from MC901 nylon, the gear exhibits a tooth hardness ranging from 115 to 120 HRR. This product is suitable for applications requiring lightweight and durable gearing solutions. It is important to note that the gear's performance may be affected by temperature and humidity variations, which can lead to dimensional changes. The gear is designed for use in light load applications, and caution should be exercised when fastening to avoid damaging the plastic material.

Datasheet Summary
Powered by GS/AI

The KPS1.5-48J22 is a nylon spur gear featuring 48 teeth and a module of 1.5. It has a hub and a finished bore diameter of 22mm, designed to meet JIS grade N9 precision standards. The gear teeth are cut to standard full depth with a pressure angle of 20¬8. Made from MC901 nylon, the gear exhibits a tooth hardness ranging from 115 to 120 HRR. This product is suitable for applications requiring lightweight and durable gearing solutions. It is important to note that the gear's performance may be affected by temperature and humidity variations, which can lead to dimensional changes. The gear is designed for use in light load applications, and caution should be exercised when fastening to avoid damaging the plastic material.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1.5-48J22 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1.5-48J22
Plastic Spur Gears (metric) KPS1.5-48J22
Module 1.5, 48 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore

Module 1.5, 48 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 48 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore - KPS1.5-48J22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 48 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
KPS1.5-48J22
Module 1.5, 48 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore KPS1.5-48J22
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1.5-48J22 KPS1.5-48J22
Product Name Plastic Spur Gears (metric) Module 1.5, 48 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 48 48
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

KHK KS4-30J30, Module 4, 30 Tooth, Alloy Steel Spur Gears - ks4-30j30 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 30
Design Metric
View Details
Module 0.5, 65 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05065 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 65
Design Metric
View Details
Spur Gears - 5216597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 20
Design Metric
View Details