KPS1.5-48J20 is a plastic spur gear with 20 teeth, module 1.5, and a 6 mm wide by 2.8 mm deep keyway, designed for metric applications. It has a bore size compatible with an M5 set screw, a pitch diameter of 30 mm, an outside diameter of 33 mm, a face width of 15 mm, and a total length of 25 mm. The gear is made of MC901 nylon, has a 20° pressure angle, and conforms to JIS grade S1 precision. The allowable torque is 6.27 N·m (0.64 kgf·m), with a backlash range of 0 to 0.40 mm. The part includes a set screw and is designed for use with steel mating gears to avoid heat buildup due to friction. Dimensional stability may be affected by temperature and humidity changes.
Module 1.5, 48 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-48J20 | KPS1.5-48J20 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 48 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |