QTC METRIC GEARS Plastic Spur Gears (metric) KPS1.5-48J18

Description
Module 1.5, 48 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore
Request a Quote
Description
Module 1.5, 48 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPS1.5-48J18 is a plastic spur gear in the KPS1.5 series with 48 teeth, a pitch diameter of 72 mm, an outside diameter of 75 mm, a face width of 15 mm, and an 18 mm bore with a 6 x 2.8 mm keyway and an M5 threaded hole. It is made of MC901 nylon, has a pressure angle of 20°, and conforms to JIS grade S1 precision. The allowable torque is 6.27 N·m (0.64 kgf·m), with a backlash range of 0 to 0.40 mm, and it weighs 0.081 kg.

Datasheet Summary
Powered by GS/AI

KPS1.5-48J18 is a plastic spur gear in the KPS1.5 series with 48 teeth, a pitch diameter of 72 mm, an outside diameter of 75 mm, a face width of 15 mm, and an 18 mm bore with a 6 x 2.8 mm keyway and an M5 threaded hole. It is made of MC901 nylon, has a pressure angle of 20°, and conforms to JIS grade S1 precision. The allowable torque is 6.27 N·m (0.64 kgf·m), with a backlash range of 0 to 0.40 mm, and it weighs 0.081 kg.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1.5-48J18 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1.5-48J18
Plastic Spur Gears (metric) KPS1.5-48J18
Module 1.5, 48 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore

Module 1.5, 48 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 48 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore - KPS1.5-48J18 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 48 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore
KPS1.5-48J18
Module 1.5, 48 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore KPS1.5-48J18
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1.5-48J18 KPS1.5-48J18
Product Name Plastic Spur Gears (metric) Module 1.5, 48 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 48 48
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 5216569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 16
Design Metric
View Details
Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details
Module 0.5, 72 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05072 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 72
Design Metric
View Details