QTC METRIC GEARS Plastic Spur Gears (metric) KPS1.5-48J16

Description
Module 1.5, 48 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Request a Quote
Description
Module 1.5, 48 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPS1.5-48J16 is a plastic spur gear with a module of 1.5, 48 teeth, and a 16 mm finished bore, designed for use in mechanical power transmission. It is made of MC901 nylon with a tooth hardness of 115~120 HRR, has a 20° pressure angle, and standard full-depth teeth. The gear has a pitch diameter of 72 mm, outside diameter of 75 mm, face width of 15 mm, and hub width of 10 mm. It includes a keyway of 5 mm width by 2.3 mm depth and an M4 set screw. The allowable torque is 6.27 N·m (0.64 kgf·m) with backlash ranging from 0 to 0.40 mm. The precision grade is equivalent to JIS grade S1 per JIS B1702-1:1998.

Datasheet Summary
Powered by GS/AI

The KPS1.5-48J16 is a plastic spur gear with a module of 1.5, 48 teeth, and a 16 mm finished bore, designed for use in mechanical power transmission. It is made of MC901 nylon with a tooth hardness of 115~120 HRR, has a 20° pressure angle, and standard full-depth teeth. The gear has a pitch diameter of 72 mm, outside diameter of 75 mm, face width of 15 mm, and hub width of 10 mm. It includes a keyway of 5 mm width by 2.3 mm depth and an M4 set screw. The allowable torque is 6.27 N·m (0.64 kgf·m) with backlash ranging from 0 to 0.40 mm. The precision grade is equivalent to JIS grade S1 per JIS B1702-1:1998.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1.5-48J16 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1.5-48J16
Plastic Spur Gears (metric) KPS1.5-48J16
Module 1.5, 48 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore

Module 1.5, 48 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 48 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore - KPS1.5-48J16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 48 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
KPS1.5-48J16
Module 1.5, 48 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore KPS1.5-48J16
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1.5-48J16 KPS1.5-48J16
Product Name Plastic Spur Gears (metric) Module 1.5, 48 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 48 48
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 8787815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 10
Design Metric
View Details
KHK AG3-60R1E30, Module 360 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag3-60r1e30 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details
Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details