KPS1.5-48J15 is a plastic spur gear in the KPS1.5 module series with 48 teeth, a 5 mm face width, and a 5 x 2.3 mm keyway conforming to JIS B1301 Js 9 tolerance. It features an M4 threaded hole for a set screw and a hub width of 10 mm. The gear has a precision grade equivalent to S1 per JIS B1702-1:1998, a 20° pressure angle, and is made of MC901 nylon with a tooth hardness of 115-120 HRR. Allowable torque is 0.083 N·m, with a backlash range of 0-0.40 mm. The gear has a pitch diameter of 72 mm and an outside diameter of 75 mm. Dimensional stability may be affected by temperature and humidity, and it is recommended to mate with steel gears when operating without lubrication.
Module 1.5, 48 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-48J15 | KPS1.5-48J15 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 48 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |