KPS1.5-48J12 is a plastic spur gear in the KPS module 1.5 series, made of MC901 nylon with a 20° pressure angle and standard full-depth teeth. It has 12 teeth, a 4mm wide by 1.8mm deep keyway, an M4* tapped hole, and a hub width of 5mm. The gear has a pitch diameter of 72mm, an outside diameter of 75mm, and a face width of 15mm. Its allowable torque is 0.086 N·m, with backlash ranging from 0 to 0.40 mm, and a total length of 25mm. The precision grade is JIS S1 equivalent. Dimensions and torque ratings are based on typical usage conditions; dimensional changes may occur with temperature or humidity variation. A set screw is included.
Module 1.5, 48 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-48J12 | KPS1.5-48J12 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 48 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |