KPS1.5-48J10 is a plastic spur gear with a module of 1.5, 48 teeth, and a finished bore of 10 mm, designed for metric applications. The gear is made of MC901 nylon, features a standard full-depth tooth profile with a 20° pressure angle, and has a hub width of 5 mm and face width of 15 mm. It includes a keyway measuring 4 mm width by 1.8 mm depth and an M4 set screw. The precision grade is JIS S1, and the allowable torque is 0.086 N·m (0.0088 kgf·m) with a backlash range of 0 to 0.40 mm. The total length is 25 mm and the part weighs 0.083 kg.
Module 1.5, 48 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-48J10 | KPS1.5-48J10 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 48 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |