Plastic spur gear with a module of 1.5, 45 teeth, and a 25 mm finished bore, made of MC901 nylon with a 20° pressure angle and standard full-depth teeth. The gear has a hub, an outside diameter of 70.5 mm, a face width of 15 mm, and a total length of 25 mm. Backlash is specified as 0~0.40 mm, and the maximum allowable torque is 0.59 N·m. Keyway conforms to JIS B1301 Js9 tolerance. Tapped hole is M5 with a recommended tightening torque not exceeding 0.38 N·m. The gear is compatible with JIS grade N9 (equivalent to S1) precision standards and is subject to dimensional changes due to temperature and humidity variations.
Module 1.5, 45 Tooth Nylon Spur Gear with Hub and 25mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-45J25 | KPS1.5-45J25 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 45 Tooth Nylon Spur Gear with Hub and 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |