QTC METRIC GEARS Plastic Spur Gears (metric) KPS1.5-45J22

Description
Module 1.5, 45 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
Request a Quote
Description
Module 1.5, 45 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPS1.5 series comprises plastic spur gears made of MC901 nylon with a 20° pressure angle, standard full-depth teeth, and JIS grade N9 precision (equivalent to S1). The gear has 45 teeth, a module of 1.5, a pitch diameter of 67.5 mm, an outside diameter of 70.5 mm, a face width of 15 mm, and a hub width of 25 mm. The finished bore diameter is 22 mm, machined to JIS B1301 Js9 tolerance. The allowable torque is 0.59 N·m. The gear includes a set screw and is designed for mating with steel gears to avoid heat generation. Dimensional changes may occur due to temperature and humidity fluctuations. Keyways are not present on this variant. A set screw is included for fastening. The product is available as an on-request item with a lead time of up to 5 working days and is limited to 1-20 units per order.

Datasheet Summary
Powered by GS/AI

The KPS1.5 series comprises plastic spur gears made of MC901 nylon with a 20° pressure angle, standard full-depth teeth, and JIS grade N9 precision (equivalent to S1). The gear has 45 teeth, a module of 1.5, a pitch diameter of 67.5 mm, an outside diameter of 70.5 mm, a face width of 15 mm, and a hub width of 25 mm. The finished bore diameter is 22 mm, machined to JIS B1301 Js9 tolerance. The allowable torque is 0.59 N·m. The gear includes a set screw and is designed for mating with steel gears to avoid heat generation. Dimensional changes may occur due to temperature and humidity fluctuations. Keyways are not present on this variant. A set screw is included for fastening. The product is available as an on-request item with a lead time of up to 5 working days and is limited to 1-20 units per order.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1.5-45J22 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1.5-45J22
Plastic Spur Gears (metric) KPS1.5-45J22
Module 1.5, 45 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore

Module 1.5, 45 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 45 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore - KPS1.5-45J22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 45 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
KPS1.5-45J22
Module 1.5, 45 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore KPS1.5-45J22
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1.5-45J22 KPS1.5-45J22
Product Name Plastic Spur Gears (metric) Module 1.5, 45 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 45 45
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details
64 D.P., 12 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y64012 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 12
Design English
View Details