KPS1.5-45J20 is a plastic spur gear in the KPS Module 1.5 series, with 45 teeth, a module of 1.5, and a J-series bore with a 20mm finished diameter. The gear is made of MC901 nylon, has a 20° pressure angle, standard full-depth teeth, and JIS grade N9 precision equivalent to S1. It includes a hub and keyway conforming to JIS B1301 Js9 tolerance. Backlash values are theoretical for matched pairs; allowable torque is 0.40 N·m. Tapped holes, if present, require torque limits of 0.12 N·m for M4 or 0.38 N·m for M5. Plastic gears are subject to dimensional changes from temperature and humidity.
Module 1.5, 45 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-45J20 | KPS1.5-45J20 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 45 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |